EN
  • EN
  • DE

SPC5748GTK1MMJ6R

Part No SPC5748GTK1MMJ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLSH 256MAPPBGA  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5748
Other Names 935313376518
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263931-SPC5748GTK1MMJ6R
Ultra Librarian 3D Model Ultra Librarian SPC5748GTK1MMJ6R CAD Model

Description

Introducing the SPC5748GTK1MMJ6R Microcontroller from NXP

The SPC5748GTK1MMJ6R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of the SPC57 4G family, which is tailored for automotive and industrial applications demanding high levels of performance, reliability, and efficiency.

At the heart of the SPC5748GTK1MMJ6R lies a 32-bit Power Architecture® core that operates at a frequency of up to 200 MHz. This robust core is complemented by an advanced multi-channel direct memory access controller (DMA), which facilitates high-speed data transfers without burdening the CPU. The device boasts an impressive 768 KB of embedded flash memory and 80 KB of RAM, ensuring ample space for complex applications and real-time data processing.

The microcontroller's architecture is designed with safety and security in mind, featuring a Memory Protection Unit (MPU) and a sophisticated Error Correction Code (ECC) mechanism on both flash and RAM. These features are critical for applications that cannot tolerate data corruption and must adhere to stringent safety standards such as ISO 26262 for automotive safety-related systems.

For connectivity, the SPC5748GTK1MMJ6R is equipped with a rich set of communication interfaces, including multiple CAN modules, LIN interfaces, and Ethernet support for networking requirements. Additionally, it offers a range of timer modules, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to handle complex timing and analog interface tasks.

Designed for versatility, the MCU supports a wide operating temperature range, making it suitable for harsh environments. Its low-power modes and energy-saving features enable the design of energy-efficient applications, which is particularly important in battery-operated and energy-conscious systems.

In summary, the SPC5748GTK1MMJ6R from NXP stands out as a robust and versatile microcontroller, ideal for automotive control units, industrial automation systems, and other high-performance embedded applications. Its combination of processing power, memory capacity, safety features, and comprehensive peripheral set makes it a top choice for developers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess