EN
  • EN
  • DE

SPC5777CCK3MME3

Part No SPC5777CCK3MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 416-BGA
Case / Package 416-MAPBGA (27x27)
Family Name SPC5777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14089, 935315842557, SPC5777CCK3MME3-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934846-SPC5777CCK3MME3
Ultra Librarian 3D Model Ultra Librarian SPC5777CCK3MME3 CAD Model

Description

Introducing the SPC5777CCK3MME3 Microcontroller by NXP

The SPC5777CCK3MME3 is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This high-performance microcontroller is a part of NXP's MPC57xx family and is engineered to deliver exceptional computing power, enhanced reliability, and a rich set of features.

Key Features:

  • Advanced e200z7 Dual-Core Processor: At the heart of the SPC5777CCK3MME3 lies a powerful dual-core e200z7 Power Architecture processor, with each core capable of operating at up to 264 MHz. This provides the computational muscle to handle complex algorithms and real-time processing tasks with ease.
  • Memory Configuration: The device boasts a robust memory configuration, including 4 MB of flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the SPC5777CCK3MME3 comes with built-in safety features compliant with the ISO 26262 standard, making it suitable for safety-critical systems up to ASIL-D level.
  • Rich Connectivity Options: With a range of communication interfaces such as FlexRay, multiple CAN modules, LIN, DSPI, and Ethernet, this microcontroller provides the connectivity needed for modern automotive networks.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the SPC5777CCK3MME3 operates within an extended temperature range and is resistant to electromagnetic interference.

Applications:

The SPC5777CCK3MME3 is ideal for a variety of automotive applications, including engine management systems, transmission control units, advanced driver assistance systems (ADAS), and hybrid/electric vehicle control units. Its robust design and powerful feature set also make it well-suited for industrial automation and control systems.

Support and Development:

NXP provides comprehensive support for the SPC5777CCK3MME3 microcontroller, including development tools, software libraries, and reference designs to accelerate the development process and reduce time-to-market. With its advanced features and support, the SPC5777CCK3MME3 is the perfect choice for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8775 $80.8775
2+ $78.3501 $156.7002
3+ $75.8227 $227.4681
4+ $73.2952 $293.1808
5+ $65.7130 $328.5650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess