EN
  • EN
  • DE

SPC5777CRK3MME3

Part No SPC5777CRK3MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 MPC57xx Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 935337617557
Standard Package 40
Win Source Part Number 1316719-SPC5777CRK3MME3
Ultra Librarian 3D Model Ultra Librarian SPC5777CRK3MME3 CAD Model

Description

The NXP SPC5777CRK3MME3 microcontroller is a highly integrated and sophisticated piece of technology designed to meet the demanding needs of modern automotive and industrial applications. Built on Power Architecture technology, this microcontroller is part of the MPC57xx family, which is renowned for its high-performance computing capabilities and real-time responsiveness.

Key Features:

  • Advanced Core: Dual e200z7 cores that can run at speeds up to 264 MHz, providing the computational power necessary for complex tasks.
  • Memory: Comes with an ample memory configuration, including 4 MB of flash memory and 512 KB of RAM, ensuring smooth operation and data processing.
  • Enhanced Safety: Includes features designed to meet the stringent requirements of the ISO 26262 functional safety standard, making it ideal for safety-critical automotive applications such as advanced driver-assistance systems (ADAS).
  • Connectivity: Offers a range of communication interfaces, including CAN FD, LIN, and Ethernet, for versatile networking capabilities.
  • Timer Systems: Equipped with advanced timing systems, including a modular timer system and motor control timer, for precise control and measurement.
  • Analog Interfaces: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators facilitate direct interfacing with sensors and actuators.

Applications:

The SPC5777CRK3MME3 is adept at powering a wide range of applications, particularly those within the automotive sector. Its robust design and powerful features make it suitable for:

  • Engine and transmission control units
  • Electric power steering systems
  • Braking and stability control
  • Advanced driver-assistance systems (ADAS)
  • Hybrid and electric vehicle control units

Reliability and Performance:

With its cutting-edge architecture and comprehensive set of peripherals, the SPC5777CRK3MME3 microcontroller from NXP stands out for its reliability and high performance. It is engineered to operate in harsh environments and is capable of withstanding the rigorous conditions typical of automotive and industrial settings. Whether you're developing the next generation of vehicles or upgrading industrial control systems, this microcontroller is designed to deliver the results you need.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess