EN
  • EN
  • DE

SSL4120T/1/S35

Part No SSL4120T/1/S35
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838791-SSL4120T/1/S35
Ultra Librarian 3D Model Ultra Librarian SSL4120T/1/S35 CAD Model

Description

Introducing the SSL4120T/1/S35 from NXP

The SSL4120T/1/S35 is a cutting-edge lighting solution from NXP Semiconductors, designed to provide exceptional performance for a variety of lighting applications. This innovative product is part of NXP's extensive portfolio of lighting ICs that combine energy efficiency, durability, and high-quality light output.

Advanced Features

The SSL4120T/1/S35 is a GreenChip™ SMPS (switched-mode power supply) control IC that is specifically designed for driving LED lighting. It supports a wide range of supply voltages and is capable of handling both non-isolated and isolated solutions. This versatility makes it an ideal choice for applications such as LED retrofit lamps, LED modules, and LED drivers for general lighting.

One of the key features of the SSL4120T/1/S35 is its ability to provide a high level of power efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications. This is achieved through its advanced control algorithms and high level of integration, which minimize the number of external components required.

Intelligent Dimming and Protection

The SSL4120T/1/S35 comes with integrated dimming capabilities, supporting both analog and Pulse-Width Modulation (PWM) dimming methods. This allows for smooth and precise control over the light output, enabling users to create the desired ambiance in any setting.

Safety is a key concern in any electrical device, and the SSL4120T/1/S35 addresses this with its comprehensive set of protection features. It includes overvoltage protection, overcurrent protection, and overtemperature protection, ensuring the longevity and reliability of the lighting solution. Additionally, the IC has an integrated brown-out detection mechanism, which helps to prevent damage caused by undervoltage conditions.

Compact and Eco-Friendly

Designed with a small form factor, the SSL4120T/1/S35 enables compact and slim designs for LED lighting products. This compactness is especially beneficial for retrofit lamp applications where space is often limited.

As part of NXP's commitment to environmental sustainability, the SSL4120T/1/S35 is designed to meet various green standards. It helps manufacturers create lighting solutions that are not only energy-efficient but also compliant with global energy regulations.

In summary, the SSL4120T/1/S35 from NXP is a versatile, efficient, and reliable choice for modern LED lighting applications, offering advanced features that cater to the needs of both manufacturers and end-users alike.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8140 $57.7680
30+ $3.9501 $118.5030
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2097 $346.6476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess