EN
  • EN
  • DE

SSTL16877DGG/G

Part No SSTL16877DGG/G
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Logic - Universal Bus Functions
Win Source Part Number 193723-SSTL16877DGG/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTL16877DGG/G CAD Model

Description

The NXP SSTL16877DGG/G is a high-performance, 20-bit SSTL_2 interface register designed for use in applications requiring high-speed data transfer and storage. This integrated circuit is part of NXP's advanced interface solutions, offering robust performance for system-level signal integrity in server, workstation, and memory module applications.

Key Features

  • Interface Type: SSTL_2 (Stub Series Terminated Logic 2), which is compatible with JEDEC standard for high-speed memory interfaces.
  • Bit Configuration: 20-bit register, providing a wide data path for high-throughput applications.
  • Package Type: The product is available in a TSSOP (Thin Shrink Small Outline Package) 56-pin type, designated by the DGG suffix in the part number, ensuring compactness and ease of PCB layout design.
  • Operating Voltage: Designed for a 2.5V power supply, which is typical for SSTL_2 logic levels, ensuring compatibility with a range of system voltages.
  • Performance: Features a high clock frequency capability, catering to the needs of high-speed memory systems and ensuring minimal signal delay.
  • Temperature Range: Industrial temperature range, making it suitable for operation in a variety of environments.

Applications

The NXP SSTL16877DGG/G is primarily used in memory buffer applications and is an essential component in systems that require precise timing and high data integrity. Its typical applications include:

  • DDR SDRAM memory modules
  • Server and workstation memory interfaces
  • High-speed data acquisition systems
  • Communication infrastructure

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SSTL16877DGG/G is no exception. This product is manufactured using high-grade materials and advanced fabrication techniques, ensuring long-term performance and stability in demanding applications.

Environmental Compliance

The SSTL16877DGG/G adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3444 $68.0664
13+ $9.3081 $121.0053
20+ $9.0171 $180.3420
27+ $8.7272 $235.6344
35+ $8.4361 $295.2635
46+ $7.5629 $347.8934
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess