The SSTU32866EC is a high-performance registered buffer designed by NXP Semiconductors, aimed at enhancing the signal quality of high-speed data transmission in server memory modules. This advanced component is specifically engineered to meet the rigorous demands of server environments, where reliability and stability are paramount.
Key Features
- Compatibility: The SSTU32866EC is fully compatible with JEDEC standards, ensuring seamless integration with DDR2 memory systems.
- Performance: It operates at a high-speed data transfer rate, which is essential for systems requiring fast and efficient memory operations.
- Power Efficiency: This buffer is designed with power-saving features that reduce the overall power consumption of memory modules, contributing to energy-efficient server operations.
- Signal Integrity: With its built-in register, the SSTU32866EC ensures signal integrity by stabilizing the data lines and minimizing noise and interference, providing a more reliable data transmission.
Applications
The SSTU32866EC is ideal for server memory modules and is commonly used in:
- Enterprise servers
- Data centers
- High-performance computing systems
- Networking equipment
Technical Specifications
Parameter
Specification
Supply Voltage (V<sub>DD)
1.8V ± 0.1V
Operating Temperature
0°C to 85°C
Package
96-ball FBGA
Dimensions
9mm x 14mm x 1.4mm
Quality and Reliability
NXP's commitment to quality ensures that the SSTU32866EC registered buffer meets the highest industry standards for reliability and longevity. This product has undergone rigorous testing and validation to ensure it can withstand the demands of continuous server operation.