EN
  • EN
  • DE

SVF311R3K1CKU2

Part No SVF311R3K1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF3xxR
Package Bulk
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF311
Other Names 935317789557,SVF311R3K1CKU2,568-14470
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1261899-SVF311R3K1CKU2
Ultra Librarian 3D Model Ultra Librarian SVF311R3K1CKU2 CAD Model

Description

NXP SVF311R3K1CKU2 Microcontroller

The NXP SVF311R3K1CKU2 is a highly integrated and versatile microcontroller designed to cater to a wide range of applications in the automotive and industrial sectors. This robust component is part of the S32K product line, renowned for their reliability and high-performance capabilities.

At the heart of the SVF311R3K1CKU2 is an advanced ARM Cortex-M0+ core, which operates at speeds up to 48 MHz. This core provides the computational power necessary to handle complex tasks and algorithms efficiently. The microcontroller also boasts a memory configuration that includes 64 KB of flash memory and 8 KB of RAM, which is sufficient for a variety of applications, from simple control systems to more demanding signal processing tasks.

One of the key features of the SVF311R3K1CKU2 is its rich set of peripherals. It includes multiple communication interfaces such as CAN, LIN, and SPI, which enable the microcontroller to connect and communicate with other devices within a system seamlessly. Additionally, it comes with a variety of analog and digital inputs and outputs, including ADCs, timers, and PWM channels, making it highly adaptable for diverse application requirements.

NXP has also placed a strong emphasis on safety and reliability with this product. The SVF311R3K1CKU2 is designed with features that support functional safety standards, making it an ideal choice for safety-critical applications in the automotive industry, such as powertrain, chassis, and safety systems. Furthermore, its low-power operation helps in developing energy-efficient applications, which is increasingly important in today's environmentally conscious market.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development kits, and real-time debugging tools. This support helps to accelerate the development process and reduce time-to-market for products utilizing the SVF311R3K1CKU2 microcontroller.

In summary, the NXP SVF311R3K1CKU2 is a powerful and flexible microcontroller solution that offers a balance of performance, integration, and safety features. Whether it's for automotive control units, industrial automation systems, or energy-efficient IoT devices, this microcontroller is engineered to meet the challenges of today's innovative electronic designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess