EN
  • EN
  • DE

T1024NXE7PQA

Part No T1024NXE7PQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT PWR ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA
Case / Package 780-FBGA (23x23)
Family Name T1024NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935884-T1024NXE7PQA
Ultra Librarian 3D Model Ultra Librarian T1024NXE7PQA CAD Model

Description

The NXP T1024NXE7PQA is a high-performance, power-efficient, 64-bit multicore processor designed to meet the needs of a wide range of applications. This processor is part of the QorIQ T series, which is renowned for its advanced data path and network peripheral interfaces, making it an ideal choice for networking, telecommunications, industrial, and Internet of Things (IoT) applications.

Key Features

  • Integrated Multicore Processing: The T1024NXE7PQA features four 64-bit ARM Cortex-A53 cores, providing a balanced performance-to-power ratio for compute-intensive tasks.
  • High-Performance Connectivity: With integrated support for Ethernet, PCIe, USB, and SATA interfaces, this processor ensures high-speed connectivity for a variety of peripherals and networks.
  • Advanced Security: Built-in security features include a secure boot, encryption, and secure key management, which are essential for protecting sensitive data and ensuring secure system operation.
  • Energy Efficiency: The processor is engineered for low-power operation without compromising on performance, making it suitable for energy-sensitive applications.
  • Scalability: The T1024NXE7PQA is designed to be scalable, allowing for easy integration into a range of system designs, from entry-level to high-end solutions.

Applications

This NXP processor is versatile and can be deployed in various applications, including but not limited to:

  • Enterprise and service provider networking equipment
  • Wireless infrastructure
  • Industrial control and automation systems
  • Data storage arrays
  • Firewall and other security appliances
  • IoT gateways and devices

Technical Specifications

Property Value CPU Cores 4x ARM Cortex-A53 Frequency Up to 1.5 GHz Cache L1: 32KB I/D per core, L2: 1MB shared Memory Support DDR3L/DDR4 Security Secure Boot, Encryption, Secure Key Management Package FCBGA

For designers and engineers looking for a robust, secure, and scalable multicore processor, the NXP T1024NXE7PQA offers an excellent blend of performance, connectivity, and energy efficiency, making it a prime choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $490.0734 $490.0734
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess