EN
  • EN
  • DE

P89V52X2FN

Part No P89V52X2FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 low power 8 kB flash microcontroller with 256 B RAM, 192 B data EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234996-P89V52X2FN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89V52X2FN CAD Model

Description

Overview of NXP P89V52X2FN Microcontroller

The NXP P89V52X2FN is a powerful 8-bit microcontroller that belongs to the P89V5x series, known for its high performance and versatility in a wide range of embedded applications. This microcontroller is based on the well-established 8051 architecture, which has been enhanced to deliver improved speed and efficiency.

Key Features

  • High-Speed 8051 CPU: The P89V52X2FN operates at up to 40 MHz frequency, providing a significant performance boost over traditional 8051 devices which typically run at 12 MHz.
  • Increased Memory: It comes with 8KB of Flash memory, which is ideal for storing large applications, and 256 bytes of on-chip RAM for efficient data handling.
  • Dual Data Pointers: To optimize data transfers, the device features dual data pointers, making it easier to handle and manipulate data.
  • ISP (In-System Programming): With the built-in ISP functionality, users can program the microcontroller in-circuit via a serial connection, enhancing the ease of development and updates.

Connectivity and I/O

The P89V52X2FN offers a robust set of input/output options:

  • Four 8-bit I/O ports provide ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Full-duplex enhanced UART is available for serial communication, which is essential for applications requiring RS-232 or RS-485 interfaces.
  • Three 16-bit timers/counters are included, suitable for precise event counting and time-based control.

Applications

Due to its flexibility and capabilities, the P89V52X2FN is suitable for a wide array of applications, such as:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Consumer electronics

Package and Quality

The P89V52X2FN comes in a 40-pin DIP (Dual In-line Package), which is widely used and allows for easy insertion into standard sockets or soldering onto PCBs. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of industrial and consumer-grade applications.

With its combination of high-speed processing, extended memory, and versatile I/O options, the NXP P89V52X2FN is an excellent choice for designers looking to leverage the familiar 8051 architecture in modern, demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess