EN
  • EN
  • DE

PIC16C62A-20/SO

Part No PIC16C62A-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237834-PIC16C62A-20/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C62
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C62A-20/SO CAD Model

Description

The PIC16C62A-20/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This versatile microcontroller is packed with Microchip's PIC architecture, allowing for efficient program execution with speeds up to 20 MHz. It is designed to support a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more.

Key Features:

  • Core: The PIC16C62A-20/SO features a powerful PIC16C microcontroller core with a 35 single-word instructions set that is highly optimized for C language execution.
  • Memory: It includes 3.5KB of on-chip program memory and 128 bytes of user RAM, ensuring ample space for code and data storage.
  • Speed: With a 20 MHz maximum clock frequency, this microcontroller offers swift processing capabilities for a variety of tasks.
  • I/O Ports: The device comes with 22 I/O pins, providing a flexible interface for peripheral devices and allowing for robust external communication.
  • Timers: Two built-in timers (one 8-bit and one 16-bit) facilitate precise event timing and pulse-width modulation (PWM) for tasks requiring accurate timing control.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for serial interfacing with other ICs or peripheral devices.
  • Power Efficiency: The PIC16C62A-20/SO is designed with power-saving features such as a selectable sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.
  • Package: The microcontroller is available in a 28-pin SOP (Small Outline Package) form factor, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16C62A-20/SO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors
  • Home automation
  • Medical devices

In summary, the PIC16C62A-20/SO from Microchip Technology is a robust, feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and versatility, making it a top choice for engineers and designers in various fields.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess