Product Overview: TC74HC20D
The TC74HC20D, manufactured by NXP Semiconductors, is a high-speed CMOS logic dual 4-input NAND gate integrated circuit. Designed to operate with a power supply range of 2 V to 6 V, this device is part of the HC family, which is well-known for its high noise immunity and low power consumption. The TC74HC20D is provided in a compact SOIC-14 package, making it suitable for surface-mounted technology (SMT) applications.
Key Features
- Logic Type: The TC74HC20D consists of two independent 4-input NAND gates, offering versatile logic operations for various digital applications.
- Supply Voltage Range: With a broad VCC range of 2 V to 6 V, it caters to both standard and low-power devices, ensuring compatibility with a wide array of digital systems.
- High Noise Immunity: A characteristic of the HC family, the TC74HC20D boasts a noise immunity greater than 50% of VCC at 5 V, providing reliable performance in electrically noisy environments.
- Low Power Consumption: It features a low power consumption, with a typical ICC of only 1 µA max when in standby mode, making it ideal for battery-operated devices.
- Speed: The propagation delay time is relatively short, ensuring fast response times for high-speed operations.
- Output Drive Capability: The device can drive up to 10 LSTTL loads, offering sufficient current for most applications.
- Temperature Range: The TC74HC20D operates over a wide temperature range, ensuring reliability under varying environmental conditions.
Applications
The TC74HC20D is suitable for a multitude of applications across various fields such as:
- Logic circuit building blocks
- Embedded systems
- Signal processing
- Computer servers and data storage systems
- Networking equipment
The TC74HC20D from NXP Semiconductors is a robust and versatile component that provides reliable logic operations for sophisticated electronic systems. Its low power consumption, coupled with high noise immunity, makes it an excellent choice for designers looking to create efficient and resilient digital circuits.