EN
  • EN
  • DE

TDA10025HN/C1,551

Part No TDA10025HN/C1,551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 48HVQFN / Video Processor IC I²C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface I²C
Voltage - Supply 1.15V ~ 1.3V, 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA10025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Names NXPNXPTDA10025HN/C1,551,935293098551,TDA10025HNC1551,2156-TDA10025HN/C1551
Standard Package 260
Win Source Part Number 1221633-TDA10025HN/C1,551
Ultra Librarian 3D Model Ultra Librarian TDA10025HN/C1,551 CAD Model

Description

The NXP TDA10025HN/C1,551 is a state-of-the-art integrated circuit designed for high-speed demodulation in digital television and broadband applications. This advanced demodulator IC is part of NXP's acclaimed product line, known for delivering exceptional performance, reliability, and innovation. Aimed at facilitating the reception of digital cable signals, the TDA10025HN/C1,551 is an ideal solution for set-top boxes, digital TVs, PC TV cards, and network interface modules.

Key Features

  • Multi-standard Support: The TDA10025HN/C1,551 is capable of demodulating QAM (Quadrature Amplitude Modulation) and QPSK (Quadrature Phase-Shift Keying) signals, making it versatile for various digital broadcasting standards, including DVB-C (Digital Video Broadcasting - Cable).
  • High Integration: With integrated features such as an ADC (Analog-to-Digital Converter), forward error correction, and an equalizer, this IC reduces the need for external components, thus simplifying design and saving board space.
  • Performance: It delivers high-quality signal demodulation with excellent phase noise performance and robustness to echoes, ensuring a clear and stable reception of digital content.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA10025HN/C1,551 operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The TDA10025HN/C1,551 is designed for a wide range of applications where high-quality digital signal demodulation is required. It's particularly well-suited for:

  • Cable set-top boxes
  • Digital televisions
  • PC TV tuner cards
  • Network interface modules for broadband access

Technical Specifications

The device operates over a broad frequency range and is compatible with a wide variety of digital broadcast standards. It features a compact package and is designed for easy integration into existing systems, with minimal external components required.

Conclusion

With its robust design and advanced features, the NXP TDA10025HN/C1,551 demodulator is a top choice for manufacturers and designers looking to create high-performance digital broadcast reception solutions. Its adaptability to various standards and low power operation makes it a forward-looking choice for the evolving digital broadcasting landscape.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess