Product Overview: TDA10046AHT by NXP
The TDA10046AHT is a cutting-edge silicon tuner designed by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This advanced integrated circuit is specifically engineered for digital television reception, providing a seamless and high-quality viewing experience for users across the globe.
Key Features
- High-Performance Demodulation: The TDA10046AHT is equipped with state-of-the-art demodulation capabilities that support both 64 and 256 QAM, making it versatile for various digital broadcasting standards.
- Integrated Phase Locked Loop (PLL): With an on-chip PLL, this tuner ensures stable and precise frequency control, which is crucial for maintaining signal integrity in digital TV reception.
- Low Power Consumption: Designed with power efficiency in mind, the TDA10046AHT minimizes energy usage, which is beneficial for both the environment and reducing operational costs for devices.
- Flexible Interface: The device offers a flexible interface with I2C-bus control, making it easily integrable with a wide range of microcontrollers and processors.
Applications
The TDA10046AHT is ideal for a variety of applications, including but not limited to:
- Set-top boxes for digital television
- Integrated digital televisions (iDTVs)
- PC TV cards
- Other consumer electronics that require digital TV reception
Technical Specifications
Some of the technical specifications of the TDA10046AHT include:
- Supply Voltage: Typically 3.3V
- Operating Temperature Range: -20°C to 70°C
- Package: HTQFP64
Quality and Reliability
NXP's commitment to quality and reliability is evident in the TDA10046AHT, which is built to meet the rigorous demands of the digital broadcasting industry. The device is thoroughly tested and validated to ensure it performs to the highest standards, providing users with a reliable solution for digital TV reception.