Introducing the TDA1308TT/N2: A High-Performance Audio Amplifier by NXP
The TDA1308TT/N2 is a cutting-edge audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This Class AB stereo headphone driver is engineered to deliver high-quality sound amplification with minimal distortion and noise, making it an ideal choice for a wide range of audio applications.
Key Features of the TDA1308TT/N2
- High-Quality Audio Performance: The TDA1308TT/N2 is built to provide a pristine audio experience. It offers low harmonic distortion and a high signal-to-noise ratio, ensuring clear and accurate sound reproduction for the most discerning audiophiles.
- Low Voltage Operation: Designed to operate at low voltage ranges from 3V to 6V, this IC is perfectly suited for portable audio devices, where power efficiency is crucial.
- Optimized for Headphones: With its capability to drive 16-ohm to 32-ohm loads, the TDA1308TT/N2 is optimized for a wide range of headphones, delivering consistent and reliable audio output.
- Minimal External Components: This amplifier IC is designed to work with a minimal number of external components, simplifying the design and reducing the overall cost of the end product.
- Thermal and Short-Circuit Protection: The TDA1308TT/N2 incorporates built-in thermal and short-circuit protection mechanisms, enhancing the durability and longevity of the IC under various operating conditions.
Applications
The versatility of the TDA1308TT/N2 makes it suitable for a wide array of audio applications, including:
- Portable audio devices like MP3 players and smartphones
- Home audio systems and AV receivers
- Computer and gaming headsets
- Professional audio equipment
Technical Specifications
Some of the technical specifications that highlight the capabilities of the TDA1308TT/N2 include:
- Supply voltage range: 3 V to 6 V
- Low harmonic distortion
- High signal-to-noise ratio
- Output power: 80 mW (per channel into 32 Ω load)
- Operating temperature range: -40°C to +85°C
The TDA1308TT/N2 from NXP Semiconductors is a testament to the company's commitment to providing high-quality audio ICs. With its robust feature set and versatility, it stands as a top choice for designers looking to elevate the audio experience in their products.