EN
  • EN
  • DE

TDA1311A/N2

Part No TDA1311A/N2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361620-TDA1311A/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1311A/N2 CAD Model

Description

The TDA1311A/N2 is a high-performance stereo digital-to-analog converter (DAC) designed by NXP Semiconductors. This integrated circuit (IC) is tailored for the audio market, particularly for applications where sound quality is paramount. It is an ideal choice for CD players, digital audio tape (DAT) players, high-fidelity audio equipment, and other digital audio processing devices where premium sound reproduction is essential.

Key Features

  • High-Quality Audio Performance: With its advanced design, the TDA1311A/N2 delivers exceptional sound quality, ensuring minimal distortion and noise for a pristine audio experience.
  • Dual DAC Channels: The IC features two DAC channels for stereo audio output, providing a balanced and immersive listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA1311A/N2 conserves energy, making it suitable for portable audio devices.
  • Compact Design: The small footprint of the IC allows for integration into space-constrained designs without compromising performance.
  • Simple Interface: The device offers a straightforward digital interface for easy integration with digital audio sources and processors.

Technical Specifications

  • Resolution: 16-bit linear PCM
  • Sampling Frequency: Up to 48 kHz
  • Dynamic Range: Excellent dynamic range ensures clarity in audio playback.
  • Signal-to-Noise Ratio (SNR): High SNR for reduced background noise during playback.
  • Supply Voltage: The device operates on a single 5V supply.
  • Package: Available in a compact DIP or SO package for versatile mounting options.

Applications

The TDA1311A/N2 is engineered to meet the demands of high-fidelity audio systems. It is commonly used in:

  • Home and professional audio systems
  • CD players and CD-ROM drives
  • Digital audio tape players
  • Portable audio devices
  • Audio workstations

In summary, the TDA1311A/N2 from NXP Semiconductors is a superior choice for audio enthusiasts and professionals seeking a high-quality, cost-effective DAC solution. Its impressive audio performance, combined with low power consumption and a user-friendly interface, makes it a versatile component for a wide range of audio applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess