EN
  • EN
  • DE

CB5024-000

Part No CB5024-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK TUBING SIZE 11X25' / Heat Shrink Tubing, Semi Rigid 1.100" (27.94mm) 3 to 1 Clear 25.0' (7.6m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series BSTS
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 3 to 1
Length 25.0' (7.6m)
Inner Diameter - Supplied 1.100" (27.94mm)
Inner Diameter - Recovered 0.375" (9.53mm)
Recovered Wall Thickness 0.120" (3.05mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Fluid Resistant
Color Clear
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 90°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Base Product Number CB50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names BSTS-11X25/CL,2266-CB5024-000TR
Standard Package 2
Win Source Part Number 983909-CB5024-000
Ultra Librarian 3D Model Ultra Librarian CB5024-000 CAD Model

Description

This heat shrink tubing is part of the BSTS series and is manufactured by TE Connectivity Raychem Cable Protection.

  • Series: BSTS
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Semi-Rigid Heat Shrink Tubing
  • Color: Clear
  • Resistance: Abrasion and Fluid Resistant
  • Packaging: Bulk
  • Length: 25.0' (7.6m)
  • Standard Package: 2 pieces
  • Material: Polyolefin (PO), Irradiated
  • Shrinkage Ratio: 3 to 1
  • Inner Diameter (Supplied): 1.100" (27.94mm)
  • Inner Diameter (Recovered): 0.375" (9.53mm)
  • Recovered Wall Thickness: 0.120" (3.05mm)
  • Shrink Temperature: 90°C
  • Operating Temperature Range: -55°C to 110°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 3926.90.9985
  • Other Names: BSTS-11X25/CL, 2266-CB5024-000TR
  • Base Product Number: CB50
  • Shelf Life: 144 months

You May Also Be Interested in

TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3985 $88.3985
2+ $72.5322 $145.0644
3+ $70.2656 $210.7968
4+ $67.9989 $271.9956
5+ $65.7324 $328.6620
6+ $58.9324 $353.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess