EN
  • EN
  • DE

EKT8120KCWS

Part No EKT8120KCWS
Manufacturer ELAN Microelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ELAN Microelectronics
Win Source Part Number 256971-EKT8120KCWS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EKT8120KCWS CAD Model

Description

EKT8120KCWS

The EKT8120KCWS is a dynamic component designed for efficiency and high performance. Its state-of-the-art features make it perfect for tackling demanding tasks.

  • Applications: Automotive Electronics, Smart Grids, Wearable Technology
  • Projects: Cutting-Edge Prototypes, Consumer Electronics, Intelligent Systems

Features and Benefits:

  • Rapid Processing: Ensures fast and reliable performance.
  • Energy Management: Provides excellent power handling capabilities.
  • User-Friendly Interface: Simple integration for seamless operation.

The EKT8120KCWS is indispensable for projects that prioritize speed and energy efficiency, providing a powerful solution for advanced systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $103.5561
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess