EN
  • EN
  • DE

LCAT1005-20

Part No LCAT1005-20
Manufacturer L-com
Catalog OEM Parts (J - L)
Description RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type: SMA Plug to SMA Jack; Attenuation: 20dB;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965738-LCAT1005-20
Categories OEM Parts(J-L)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCAT1005-20 CAD Model

Description

The LCAT1005-20 is a Cat5e RJ45 inline coupler from L-com, designed to extend the length of existing Ethernet cables. It provides a reliable and cost-effective solution for connecting two Cat5e cables together without signal degradation. This coupler is ideal for various networking applications requiring cable extensions.

Applications

  • Extending Ethernet cable runs
  • Connecting network devices over longer distances
  • Temporary network setups
  • Network testing and troubleshooting
  • Connecting patch panels

Features

  • Cat5e Compliant
  • RJ45 to RJ45 Connection
  • Inline Design
  • Shielded Construction
  • Durable Housing

Benefits

  • Easy Cable Extension: Simplifies extending existing Ethernet cables without requiring new cable installations.
  • Reliable Connection: Provides a secure and stable connection between two cables, minimizing signal loss.
  • Cost-Effective Solution: More affordable than replacing entire cable runs.
  • Durable and Long-Lasting: The sturdy construction ensures reliable performance in various environments.
  • Shielded Design: Minimizes interference from external sources, maintaining signal integrity.

Additional Details

The LCAT1005-20 is designed to meet Cat5e specifications, ensuring compatibility with existing Ethernet networks. The shielded construction helps to reduce electromagnetic interference (EMI) and radio frequency interference (RFI), resulting in a cleaner signal. The coupler is easy to install and requires no special tools. Consult the L-com documentation for specific insertion loss and return loss characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess