EN
  • EN
  • DE

SN104627DR

Part No SN104627DR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330123-SN104627DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN104627DR CAD Model

Description

Product SN104627DR from Texas Instruments is a high-performance integrated circuit that is designed to meet the demanding needs of today's advanced electronic systems.

  • This versatile product is a testament to Texas Instruments' commitment to providing innovative solutions that help to drive the development of cutting-edge technology across various sectors.
  • SN104627DR is a surface-mount device, meaning it is designed to be mounted directly onto the surface of a printed circuit board (PCB).
  • This type of mounting technology offers numerous advantages including reduced manufacturing costs, increased circuit density, and improved performance characteristics.
  • The device is housed in a small outline integrated circuit (SOIC) package, a type of surface mount IC package that is compact yet robust, making it suitable for a wide range of applications.
  • One of the key features of the SN104627DR is its impressive operational efficiency.
  • It is designed to function optimally even under extreme conditions, ensuring reliable performance and longevity.
  • It also boasts a high level of integration, which helps to simplify circuit design and reduce the number of components required, leading to cost and space savings.
  • The SN104627DR is compatible with a wide range of voltage levels, making it versatile and suitable for use in a variety of electronic systems.
  • It also features high-speed operation, which is essential for applications that require quick data processing and response times.
  • Moreover, the SN104627DR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment.
  • This not only makes it environmentally friendly, but also ensures it meets international safety standards.
  • In conclusion, the SN104627DR from Texas Instruments is a high-quality, reliable, and efficient integrated circuit that offers a range of benefits for electronic system design.
  • Whether used in consumer electronics, industrial applications, or advanced communication systems, this product delivers excellent performance and value.
  • Its robust design, high operational efficiency, and compatibility with various voltage levels make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess