The NXP TDA1373H is a high-performance integrated circuit designed for advanced television signal processing applications. This IC is particularly well-suited for use in color television receivers and provides excellent picture quality with minimal external components required. Manufactured by NXP Semiconductors, a leader in the industry, the TDA1373H is a testament to the company's commitment to innovation and quality.
Key Features
- Integrated Video Signal Processing: The TDA1373H includes functions for video signal processing, delivering crisp and clear images.
- Color Decoder: It features an on-chip color decoder that supports PAL, NTSC, and SECAM standards, ensuring compatibility with broadcasts in various regions.
- Contrast and Brightness Control: With built-in contrast and brightness control, users can adjust the display to their preferences for an optimal viewing experience.
- Low Power Consumption: Designed for efficiency, the TDA1373H operates with low power consumption, making it ideal for eco-friendly applications.
- On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the circuit design and reduces the need for external components.
Applications
The TDA1373H is versatile and can be used in a range of television-related applications, including:
- Standard and portable color televisions
- Television monitors
- Video projectors
Technical Specifications
Parameter
Value
Supply Voltage
8.5V to 12V
Operating Temperature
-20°C to +70°C
Package
SIL9MPF
Whether you're designing a new television system or upgrading an existing one, the NXP TDA1373H offers a reliable and efficient solution for superior video signal processing. With its robust feature set and NXP's reputation for quality, the TDA1373H is an excellent choice for manufacturers and designers looking to enhance their products with top-tier technology.