EN
  • EN
  • DE

TDA1562Q/N3C,112

Part No TDA1562Q/N3C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP B/H MONO 70W DBS17P / Amplifier IC 1-Channel (Mono) Class B, Class H DBS17P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer NXP USA Inc.
Packaging Tube
Product Status Obsolete
Type Class B, Class H
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 70W x 1 @ 4Ohm
Voltage - Supply 8V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Supplier Device Package DBS17P
Case / Package 17-SIP Formed Leads
Base Product Number TDA156
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-4642-5,935284428112,TDA1562Q/N3C,TDA1562Q/N3C-ND
Standard Package 23
Win Source Part Number 1319911-TDA1562Q/N3C,112
Ultra Librarian 3D Model Ultra Librarian TDA1562Q/N3C,112 CAD Model

Description

The TDA1562Q/N3C,112 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed for use in car audio systems. This powerful monolithic integrated Class-H power amplifier is capable of delivering a high output power with low voltage operation, making it an ideal choice for automotive audio applications where efficiency and power are paramount.

Key Features

  • High Output Power: The TDA1562Q/N3C,112 can deliver up to 70W of output power into a 4Ω load, ensuring loud and clear audio playback in vehicle environments.
  • Class-H Technology: This IC employs Class-H technology, which enhances efficiency by varying the supply voltage according to the audio signal's amplitude, reducing power losses significantly.
  • Low Voltage Operation: It operates effectively at low voltages, which is particularly beneficial in automotive applications where battery voltage can fluctuate.
  • Protection Features: The device includes various protection features such as short-circuit protection, thermal protection, and a switch-off feature in case of a DC current at the output, ensuring reliability and safety in operation.
  • Flexibility: With its versatile application possibilities, the TDA1562Q/N3C,112 can be used in various configurations, including bridged and stereo setups.

Applications

The TDA1562Q/N3C,112 is primarily designed for automotive audio systems but can also be employed in other audio applications requiring high power and efficiency. Its robust design and protective features make it suitable for challenging environments where temperature and voltage conditions can be demanding.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA1562Q/N3C,112 is no exception. It is built to meet high standards, ensuring consistent performance and durability for the end-user. Whether for an OEM car audio system or an aftermarket upgrade, this IC stands as a reliable choice for high-fidelity audio amplification.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess