EN
  • EN
  • DE

TDA18211HD/C2

Part No TDA18211HD/C2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720732-TDA18211HD/C2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA18211HD/C2 CAD Model

Description

The NXP TDA18211HD/C2 is a cutting-edge silicon tuner designed to provide exceptional performance for terrestrial and cable digital TV reception. This highly integrated device is a part of NXP's renowned silicon tuner portfolio, which is widely recognized for its innovative technology and reliability in providing high-quality TV signal reception.

Key Features

  • Frequency Range: The TDA18211HD/C2 supports a wide frequency range, making it suitable for various broadcast standards worldwide.
  • Integration: It integrates several components that would otherwise be external, such as a Low Noise Amplifier (LNA) and filters, thereby reducing the overall system complexity and bill of materials.
  • Multi-Standard Support: This device is capable of receiving DVB-T, DVB-T2, DVB-C, and ISDB-T signals, offering flexibility and future-proofing for devices that incorporate it.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18211HD/C2 helps minimize power usage, which is particularly beneficial for portable and handheld devices.
  • High Performance: The silicon tuner delivers superior sensitivity and selectivity, ensuring optimal reception even in challenging signal conditions.

Applications

The NXP TDA18211HD/C2 is ideal for a wide range of applications, such as:

  • Set-top boxes
  • Integrated digital TVs
  • PC TV cards
  • Portable TV devices

Technical Specifications

With its advanced features, the TDA18211HD/C2 enables manufacturers to develop high-performance TV solutions with reduced time-to-market. It is engineered to meet the stringent requirements of modern digital TV reception, delivering a seamless viewing experience to end-users.

In summary, the NXP TDA18211HD/C2 silicon tuner is a highly versatile, efficient, and reliable solution for digital TV applications, offering manufacturers the ability to create products that stand out in the competitive consumer electronics market.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9684 $59.3680
48+ $2.4347 $116.8656
74+ $2.3597 $174.6178
102+ $2.2834 $232.9068
131+ $2.2072 $289.1432
176+ $1.9785 $348.2160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess