EN
  • EN
  • DE

TDA18214AHN/C1,518

Part No TDA18214AHN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC SILICON TUNER 40HVQFN / Tuners Tuner IC 1.002GMHz 40-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Tuner
Applications TV
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796527-TDA18214AHN/C1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA18214AHN
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA18214AHN/C1,518 CAD Model

Description

Introducing the TDA18214AHN/C1,518 from NXP

The TDA18214AHN/C1,518 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance integrated circuit is specifically engineered for terrestrial and cable digital TV reception, offering unparalleled integration and functionality to enhance the television viewing experience.

Key Features

  • Frequency Range: The TDA18214AHN/C1,518 covers a wide frequency range, making it suitable for a variety of broadcasting standards around the world.
  • Integration: This silicon tuner integrates multiple functions typically requiring external components, reducing the overall component count and simplifying the design of the end product.
  • Performance: With its exceptional phase noise performance and low power consumption, the TDA18214AHN/C1,518 ensures crystal clear signal reception and efficient operation, making it an ideal choice for energy-conscious applications.
  • Flexibility: The device supports various digital terrestrial and cable standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T, providing flexibility for manufacturers to deploy across different markets.

Applications

The TDA18214AHN/C1,518 is designed to be used in a range of applications, including:

  • Set-top boxes
  • Integrated Digital TVs (iDTVs)
  • Personal Video Recorders (PVRs)
  • PC TV receivers

Technical Specifications

The device boasts advanced technical specifications that ensure top-notch performance:

  • Supply voltage: 3.3V
  • Low Noise Figure
  • High linearity for optimal digital signal processing
  • Automatic Gain Control (AGC) for a stable output level

Quality and Reliability

NXP's commitment to quality is evident in the TDA18214AHN/C1,518, which is built to meet the high standards expected by consumers and professionals alike. The IC is manufactured using state-of-the-art processes, ensuring both reliability and performance for the long term.

Whether you're a manufacturer looking to integrate the latest tuner technology into your products, or a designer seeking a robust and versatile component, the TDA18214AHN/C1,518 from NXP offers the features and quality you need to stay ahead in the competitive digital TV market.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess