EN
  • EN
  • DE

TDA18253HN/C1,518

Part No TDA18253HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC DGTL CABLE SIL TUNER 48HVQFN / Tuners TV 1.002GMHz 48-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Silicon Tuner
Applications Set-Top Boxes
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-HVQFN (7x7)
Win Source Part Number 796530-TDA18253HN/C1,518
Popularity Medium
Supply and Demand Status Balance
Family Name TDA18253
Introduction Date July 30, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA18253HN/C1,518 CAD Model

Description

Introducing the TDA18253HN/C1,518 Silicon Tuner from NXP

The TDA18253HN/C1,518 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the technology industry known for its innovative and high-quality products. This silicon tuner is specifically engineered to provide exceptional performance in hybrid analog and digital TV broadcast reception. It is a versatile component suitable for a wide range of TV and set-top box applications.

Key Features:

  • Multi-Standard Support: The TDA18253HN/C1,518 supports a variety of broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This makes it an ideal choice for manufacturers looking to create products for different markets around the world.
  • High Integration: This tuner integrates an RF tracking filter, RF amplifiers, and a fully integrated PLL, reducing the need for external components and simplifying the design process for product developers.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18253HN/C1,518 maintains low power consumption, making it suitable for eco-friendly devices and helping to reduce overall energy costs for end-users.
  • Excellent RF Performance: With its advanced noise figure and high linearity, this silicon tuner ensures superior reception quality, even in challenging signal conditions.
  • Small Form Factor: The compact size of the TDA18253HN/C1,518 allows for its use in space-constrained applications, providing flexibility in hardware design.

Applications:

The TDA18253HN/C1,518 is ideal for a broad spectrum of TV-related applications, including:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

With its robust feature set and compliance with multiple digital broadcast standards, the TDA18253HN/C1,518 from NXP is a top choice for manufacturers seeking to create high-quality, reliable, and versatile TV and multimedia products. Its high level of integration and performance, combined with low power consumption, makes it an efficient and cost-effective solution for the rapidly evolving digital broadcast landscape.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess