EN
  • EN
  • DE

TDA18257HN/C1K

Part No TDA18257HN/C1K
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TUNER CABLE/STB 32HVQFN / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number TDA18257
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806159-TDA18257HN/C1K
Ultra Librarian 3D Model Ultra Librarian TDA18257HN/C1K CAD Model

Description

The NXP TDA18257HN/C1K is a cutting-edge silicon tuner integrated circuit designed for terrestrial and cable digital TV reception. This high-performance device is a part of NXP's renowned silicon tuner portfolio, which is known for its robustness, versatility, and power efficiency, making it an ideal choice for modern TV and set-top box applications.

Key Features

  • Multi-Standard Support: The TDA18257HN/C1K supports a wide range of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, providing flexibility for manufacturers to design products for different markets.
  • High Integration: This silicon tuner integrates an RF tracking filter, RF amplifiers, and a complete PLL system, reducing the need for external components and simplifying the design process for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18257HN/C1K minimizes power usage during operation, which is crucial for portable and energy-sensitive applications.
  • Excellent Reception Performance: With its advanced noise figure and high sensitivity, the device ensures excellent reception performance even in areas with weak signal conditions.
  • Small Form Factor: The compact size of the TDA18257HN/C1K allows for integration into space-constrained designs, providing more freedom in hardware layout and design.

Applications

The NXP TDA18257HN/C1K is highly suitable for a variety of applications, including:

  • Flat-panel televisions
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

The device boasts an I2C-bus controlled user interface, a wide range of supply voltages (3.3 V to 5 V), and is packaged in a small HVQFN40 package that is lead-free and RoHS compliant.

With the NXP TDA18257HN/C1K silicon tuner, manufacturers can deliver products with high-quality signal reception, low power consumption, and a versatile feature set that meets the demands of today's digital TV market.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess