EN
  • EN
  • DE

TEF6638HW/V106557

Part No TEF6638HW/V106557
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description TEF6638HW - DIGITAL CAR RADIO IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1225194-TEF6638HW/V106557
Ultra Librarian 3D Model Ultra Librarian TEF6638HW/V106557 CAD Model

Description

The TEF6638HW/V106557 is a state-of-the-art car radio signal processor developed by NXP Semiconductors, renowned for its advanced audio processing capabilities and integration features. This high-performance product is designed to meet the demanding needs of modern automotive infotainment systems, providing both superior audio quality and robust signal processing in a compact package.

Key Features

  • Advanced Audio Processing: The TEF6638HW/V106557 boasts sophisticated audio processing algorithms that deliver crystal-clear sound quality, enhancing the listening experience for all passengers.
  • Multi-Standard Support: This versatile processor supports various broadcast standards, including AM, FM, DAB, and HD Radio, ensuring compatibility with a wide range of signal types and frequencies.
  • Integrated DSP: Equipped with a powerful Digital Signal Processor (DSP), it provides efficient audio decoding and signal enhancement, enabling features such as noise reduction, equalization, and dynamic range control.
  • Flexible Connectivity: The device includes multiple connectivity options, such as I²S, SPI, and I²C interfaces, allowing for seamless integration with other components in the car's audio system.
  • Robust Design: Designed for the automotive environment, the TEF6638HW/V106557 is built to withstand harsh conditions, including temperature fluctuations and vibrations, ensuring long-term reliability.

Applications

The TEF6638HW/V106557 is ideally suited for a range of automotive applications, including:

  • High-end car radios
  • Infotainment systems
  • Audio amplifiers with integrated signal processing

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the official NXP datasheet. This document provides in-depth information on the electrical characteristics, pin configurations, system requirements, and other critical parameters necessary for the successful integration of the TEF6638HW/V106557 into automotive audio systems.

The TEF6638HW/V106557 from NXP represents a significant advancement in car audio processing technology, offering an exceptional combination of performance, versatility, and durability. Its comprehensive feature set and robust design make it an ideal choice for manufacturers looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess