EN
  • EN
  • DE

TDA9996HL/C1,518

Part No TDA9996HL/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VID HDMI 1.3 SMART SW 100LQFP / Video Switch IC HDMI 1.3 100-LQFP (14x14) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Switch
Applications Consumer Video
Standards HDMI 1.3
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TDA999
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523633-TDA9996HL/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA9996HL/C1,518 CAD Model

Description

The TDA9996HL/C1,518 is a cutting-edge High-Definition Multimedia Interface (HDMI) switch produced by NXP Semiconductors. It is designed to facilitate seamless integration of multiple HDMI inputs in high-definition consumer electronics such as digital TVs, gaming consoles, and home theater systems.

Key Features

  • Advanced HDMI Switching: The device supports switching between multiple HDMI sources, allowing users to connect various devices and select the desired input without the need for manual cable swapping.
  • High-Quality Video and Audio: It is capable of handling high-resolution video up to 1080p and beyond, providing a crisp and clear visual experience. Additionally, it supports high-definition audio formats, ensuring an immersive sound experience.
  • Compatibility: The TDA9996HL/C1,518 is compatible with a wide range of HDMI-enabled devices, offering flexibility and convenience for users looking to create a versatile entertainment setup.
  • Enhanced Color Depth: It supports deep color modes, allowing for a richer and more vibrant display of colors on compatible screens.
  • Content Protection: The product includes HDCP (High-bandwidth Digital Content Protection) support to ensure secure transmission of protected content between devices.

Technical Specifications

The TDA9996HL/C1,518 is engineered with precision to meet the demands of modern high-definition systems. It operates efficiently with a supply voltage that is compatible with industry standards. The package includes a lead-free, 100-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint and easy integration into various electronic assemblies.

Applications

This HDMI switch is ideal for a variety of applications, including:

  • Digital Televisions
  • Home Theater Systems
  • Gaming Consoles
  • Media Players
  • AV Receivers

Ordering Information

The TDA9996HL/C1,518 is available for order under its specific part number, which ensures you receive the genuine NXP product. For bulk orders or specific packaging options, please refer to the manufacturer's ordering guidelines or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess