EN
  • EN
  • DE

TDA18271HD/C2,557

Part No TDA18271HD/C2,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 64HLFQFN / Video Tuner IC I2C 64-HLQFN (9x9) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.13V ~ 3.47V
Mounting Type Surface Mount
Package / Case 64-PowerLFQFN
Supplier Device Package 64-HLQFN (9x9)
Base Product Number TDA182
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361803-TDA18271HD/C2,557
Ultra Librarian 3D Model Ultra Librarian TDA18271HD/C2,557 CAD Model

Description

Product Overview: TDA18271HD/C2,557 Silicon Tuner IC

The TDA18271HD/C2,557 from NXP Semiconductors is a cutting-edge silicon tuner integrated circuit (IC) designed for high-definition television (HDTV) and digital video broadcasting (DVB) applications. This highly integrated device is engineered to provide exceptional performance for both analog and digital TV standards, ensuring a versatile solution for a wide range of multimedia products.

The TDA18271HD/C2,557 is a member of NXP's renowned silicon tuner IC family, which is known for its reliability, robustness, and innovative design. This silicon tuner is capable of receiving both terrestrial and cable signals, making it an ideal choice for TV manufacturers and set-top box designers who seek to offer a seamless viewing experience to their customers.

Key Features

  • Multi-Standard Support: Compatible with a wide array of broadcast standards including DVB-T, DVB-T2, DVB-C, DVB-C2, DVB-S, and DVB-S2, as well as analog TV standards.
  • High Performance: Features state-of-the-art noise figure and phase noise characteristics, leading to superior signal reception and quality.
  • Integration: Highly integrated design reduces the need for external components, simplifying the design and reducing the overall bill of materials.
  • Flexible Interface: Equipped with a standard I2C-bus interface, which ensures easy integration into existing designs and compatibility with a wide range of microcontrollers.

Applications

The versatility of the TDA18271HD/C2,557 makes it suitable for a variety of applications. It is the perfect choice for:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Conclusion

In summary, the TDA18271HD/C2,557 silicon tuner IC from NXP is a sophisticated solution for next-generation multimedia devices. Its support for multiple standards, high integration level, and exceptional performance metrics make it a top choice for industry professionals looking to enhance the TV viewing experience with high-quality, reliable, and cost-effective components.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess