EN
  • EN
  • DE

TDA18218HN/C1

Part No TDA18218HN/C1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1630+
Reference case HVQFN48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 749984-TDA18218HN/C1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA18218HN/C1 CAD Model

Description

The TDA18218HN/C1 is a cutting-edge silicon tuner IC developed by NXP Semiconductors, designed to address the increasing demand for high-quality television reception. This state-of-the-art component is engineered to be compatible with a wide range of TV standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. It is a versatile solution for applications in television sets, set-top boxes, and PC TV accessories.

Key Features

  • Multi-standard Support: The TDA18218HN/C1 is capable of receiving various digital terrestrial and cable standards, providing flexibility and future-proofing for global deployment.
  • High Performance: It delivers excellent reception quality with low phase noise and a high level of integration, reducing the need for external components.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC consumes minimal power, making it ideal for eco-friendly devices and reducing overall system power requirements.
  • Small Form Factor: The compact size of the TDA18218HN/C1 allows for its integration into space-constrained designs without compromising performance.

Technical Specifications

  • RF input frequency range from 42 to 1002 MHz
  • Support for QAM, COFDM modulation schemes
  • Integrated low-noise amplifier (LNA)
  • Automatic Gain Control (AGC) for a stable output
  • On-chip PLL for precise local oscillator generation
  • Supply voltage: 3.3V
  • Package: HVQFN40

Applications

The TDA18218HN/C1 is ideally suited for a variety of applications where reliable and high-quality TV signal reception is required. It is commonly used in:

  • Integrated Digital TVs (iDTVs)
  • Set-top boxes (STBs)
  • Personal computer TV tuners
  • Network interface modules

With its robust design, compliance with multiple TV standards, and high integration level, the TDA18218HN/C1 from NXP Semiconductors represents a premier solution for manufacturers looking to deliver top-tier TV reception capabilities in their products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,805 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess