EN
  • EN
  • DE

TDA19988BHN/C1,518

Part No TDA19988BHN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description Video ICs 1.8V I2S HVQFN64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package / Case HVQFN-64
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Product Type Video ICs
Standard Pack Qty 1000
Subcategory Video ICs
Ultra Librarian 3D Model Ultra Librarian TDA19988BHN/C1,518 CAD Model

Description

Product Overview: TDA19988BHN/C1,518 from NXP Semiconductors

The TDA19988BHN/C1,518 is a cutting-edge HDMI transmitter IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-definition multimedia interface (HDMI) transmitter offers a compact and efficient solution for audiovisual data transfer in various consumer electronics, including TVs, gaming consoles, and personal computers.

Key Features

  • High-Definition Support: It supports video resolutions up to 1080p and 3D video formats, ensuring compatibility with the latest multimedia content.
  • Audio Versatility: The device is capable of transmitting high-quality digital audio, supporting standard, enhanced, or high-definition audio formats.
  • Color Depth: With deep color support, the TDA19988BHN/C1,518 can handle up to 48 bits per pixel, providing a rich and vibrant color experience.
  • Content Protection: It includes HDCP 1.4 (High-bandwidth Digital Content Protection) support to ensure secure transmission of protected content.
  • Low Power Consumption: Designed for energy efficiency, the IC minimizes power usage, making it suitable for eco-friendly applications.
  • Advanced Technology: Incorporating NXP's advanced manufacturing technology, the TDA19988BHN/C1,518 offers reliability and performance.

Applications

The TDA19988BHN/C1,518 HDMI transmitter is ideal for a range of applications that require the transmission of high-definition video and audio data, including:

  • Digital TVs and Set-Top Boxes
  • Gaming Consoles
  • Personal Computers and Laptops
  • Video Projectors
  • Home Theater Systems

Technical Specifications

Equipped with a 150 MHz pixel clock rate, the TDA19988BHN/C1,518 supports a wide range of HDTV formats and PC resolutions. It features an I2C-bus control interface, allowing for easy integration into existing systems. The package includes an ESD protection mechanism, safeguarding the device against electrostatic discharge during handling and operation.

Summary

The NXP TDA19988BHN/C1,518 HDMI transmitter is a highly capable and versatile component that delivers exceptional performance for transmitting high-definition audio and video signals. With its robust feature set and adherence to the latest HDMI standards, this IC is an excellent choice for manufacturers looking to enhance the multimedia capabilities of their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3158 $51.3158
3+ $42.1053 $126.3159
4+ $40.7895 $163.1580
6+ $39.4737 $236.8422
7+ $38.1579 $267.1053
9+ $34.2106 $307.8954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess