EN
  • EN
  • DE
  • IT

TDA20137/1,557

Part No TDA20137/1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 56HVQFN  /  Video Tuner IC 56-HVQFN (8x8) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number TDA201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935289718557
Standard Package 1,300
Win Source Part Number 1185239-TDA20137/1,557
Ultra Librarian 3D Model Ultra Librarian TDA20137/1,557 CAD Model

Description

The TDA20137/1,557 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer NXP Semiconductors. This product is designed to cater to the demanding needs of modern electronic systems, providing a robust and efficient solution for a variety of applications.

Key Features

  • High Performance: The TDA20137/1,557 IC delivers exceptional performance, ensuring reliable operation even under challenging conditions.
  • Energy Efficiency: With advanced power management features, this product is optimized for energy efficiency, contributing to the overall reduction of power consumption in electronic systems.
  • Compact Design: The compact footprint of the TDA20137/1,557 allows for easy integration into space-constrained designs, making it an ideal choice for a wide range of applications.
  • Durability: Built with high-quality materials and manufactured to NXP's stringent standards, this IC is designed for longevity and sustained performance.

Applications

The versatility of the TDA20137/1,557 makes it suitable for inclusion in a diverse array of electronic systems. Some of the typical applications include:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • Consumer electronics, including smart home devices and audio-visual equipment
  • Telecommunications infrastructure

Technical Specifications

The TDA20137/1,557 IC is built to meet rigorous technical specifications. It operates within a specified temperature range, ensuring stability and performance in various environments. The IC also complies with industry-standard protocols for communication and control, facilitating seamless integration with other components and systems.

About NXP Semiconductors

NXP Semiconductors is a global leader in the semiconductor industry, providing innovative solutions that enable secure connections for a smarter world. With a focus on driving innovation in high-performance mixed-signal electronics, NXP is at the forefront of technological advancements in automotive, industrial, IoT, mobile, and communication infrastructure markets.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO DELAY LINE 32LFCSP
Lowest to $24.4363
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $71.7135
Analog Devices Inc.
IC VIDEO TRANSMITTER 76CSPBGA
Need more? Email Us
Maxim Integrated
IC VIDEO FILTER 8UMAX
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRVR/EQ 32QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER 48LQFP
Need more? Email Us
NXP / Nexperia
TDA19988HDTRANSMITTULTLPOWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5272 $61.0880
90+ $1.2532 $112.7880
140+ $1.2140 $169.9600
195+ $1.1749 $229.1055
250+ $1.1357 $283.9250
330+ $1.0182 $336.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess