EN
  • EN
  • DE

TDA2614/N1,112

Part No TDA2614/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 14W MONO 9SIL / Audio Amp Speaker 1-CH Mono 14W Class-AB 9-Pin(9+Tab) SIL9MPF Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 14W x 1 @ 4 Ohm
Operating Supply Voltage 15 V ~ 42 V, ±7.5 V ~ 21 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 150°C (TA)
Manufacturer Package 9-SIL MPF
Package 9-SIP Exposed Tab
Win Source Part Number 796548-TDA2614/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA2614
Introduction Date July 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA2614/N1,112 CAD Model

Description

The TDA2614/N1,112 is a high-fidelity audio power amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This robust semiconductor device is engineered to deliver exceptional sound quality with minimal distortion, making it an ideal choice for a wide range of audio applications. With its compact size and efficient operation, the TDA2614/N1,112 is perfect for use in television sets, stereo systems, small radios, and other consumer audio products.

Key Features

  • Amplifier Type: Audio power amplifier with a monolithic bipolar integrated circuit.
  • Output Power: Capable of delivering up to 6W of continuous average power to an 8Ω load with low harmonic distortion.
  • Supply Voltage: Operates over a wide supply voltage range, making it versatile for various power supply configurations.
  • Input Sensitivity: Designed for optimal sensitivity to ensure a clear audio signal with minimal noise.
  • Load Impedance: Ideal for driving speakers with an impedance of 4Ω to 32Ω.
  • Protection Features: Equipped with multiple protection features such as short-circuit protection and thermal shutdown to ensure reliability and longevity.
  • Package: Enclosed in a 9-lead single in-line (SIL) plastic power package intended for easy mounting and heat dissipation.

Applications

The TDA2614/N1,112 is designed for a multitude of audio applications, including but not limited to:

  • Home stereo systems and active speakers
  • Television audio circuits
  • Portable audio devices
  • Car audio systems
  • Public address systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA2614/N1,112 is no exception. This product is manufactured using the latest semiconductor processes and is subject to rigorous testing to ensure high performance and dependability. For audio equipment manufacturers and hobbyists alike, the TDA2614/N1,112 represents a blend of quality, performance, and value.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess