EN
  • EN
  • DE

TDA4306T

Part No TDA4306T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361955-TDA4306T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4306T CAD Model

Description

Product Overview: NXP TDA4306T

The NXP TDA4306T is a highly-integrated circuit designed for the efficient management of brushless DC motors. It is a versatile and robust component that is widely used in automotive and industrial applications where precise motor control is essential. This product is known for its reliability and performance, making it a preferred choice for engineers and designers alike.

Key Features

  • Motor Type Support: Specifically tailored for brushless DC motors, the TDA4306T provides optimal efficiency and control.
  • Integration: The device integrates multiple functions, including control logic, position sensing, and power stage drive, reducing the need for external components.
  • Power Supply Range: It operates over a wide voltage range, accommodating various power requirements and ensuring compatibility with different motor specifications.
  • Protection Features: Equipped with overcurrent protection, thermal shutdown, and under-voltage lockout features, the TDA4306T ensures safe operation under a variety of conditions.

Applications

The TDA4306T is suitable for an array of applications, particularly where efficient and reliable motor control is critical. Common uses include:

  • Automotive systems such as power steering, engine cooling fans, and HVAC blowers.
  • Industrial automation, including conveyor belts, robotic arms, and precision actuators.
  • Consumer electronics where brushless DC motors are used for quiet and efficient operation.

Technical Specifications

The technical specifications of the TDA4306T include:

  • Supply Voltage Range: Typically designed for 12V systems.
  • Output Current: Capable of driving motors with varying current demands.
  • Package: Available in a surface-mount technology (SMT) package for easy integration into circuit boards.
  • Temperature Range: Operates within a standard industrial temperature range, ensuring reliability across different environments.

In summary, the NXP TDA4306T stands out as a powerful and efficient solution for brushless DC motor control. Its integration of multiple features in a single package makes it a compact and cost-effective option for a wide range of motor control applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess