EN
  • EN
  • DE
  • IT

TDA5744TS

Part No TDA5744TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low power mixers/oscillators for hyperband tuners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266092-TDA5744TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5744TS CAD Model

Description

The NXP TDA5744TS is a state-of-the-art integrated circuit designed for the demanding needs of modern communication systems. This highly efficient mixed-signal IC is crafted to deliver exceptional performance in applications such as satellite communication, digital broadcasting, and other high-frequency signal processing tasks.

Key Features

  • High Integration: The TDA5744TS incorporates multiple functions into a single chip, reducing the need for external components and simplifying design.
  • Advanced Technology: Utilizing NXP's cutting-edge semiconductor processes, the TDA5744TS offers superior performance and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Wide Frequency Range: The device is capable of operating across a broad spectrum of frequencies, ensuring versatility in various communication protocols.

Applications

The versatility of the TDA5744TS allows it to be used in a multitude of applications. Key areas include:

  • Satellite receivers and transmitters
  • Digital video broadcasting (DVB) systems
  • Wireless communication infrastructure
  • High-frequency signal processing equipment

Technical Specifications

The TDA5744TS boasts a robust set of technical specifications that make it an ideal choice for high-performance applications:

  • Supply Voltage: Specified for optimal operation within a range of voltages.
  • Input/Output Impedance: Matches industry standards for seamless integration into existing systems.
  • Operating Temperature: Engineered to perform reliably across a wide temperature range.
  • Package: Available in a compact package that is suitable for space-constrained applications.

Quality and Support

NXP is committed to providing high-quality products and the TDA5744TS is no exception. Customers can expect robust support and comprehensive documentation, ensuring ease of integration and a swift time-to-market. With NXP's reputation for excellence, the TDA5744TS is a reliable choice for designers and engineers looking to create sophisticated communication solutions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess