EN
  • EN
  • DE

TDA7052A/N2,112

Part No TDA7052A/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.1W MONO AB 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 1106547-TDA7052A/N2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7052A/N2,112 CAD Model

Description

The TDA7052A/N2,112 is an integrated circuit produced by NXP Semiconductors, a global leader in the electronics market. This particular IC is a mono BTL output amplifier with DC volume control, designed to offer a high-quality audio amplification solution with minimal external components required. It is well-suited for a variety of applications, including portable devices, televisions, and other audio equipment.

Key Features

  • Amplifier Type: The TDA7052A/N2,112 is a bridge-tied load (BTL) amplifier, which allows it to drive a speaker directly without the need for coupling capacitors, thus simplifying the circuit design and saving space.
  • Power Supply: It operates on a wide supply voltage range from 4.5V to 18V, making it versatile for use in various electronic devices.
  • Volume Control: One of the standout features of this IC is its DC volume control. This allows users to adjust the volume level with an external DC voltage, offering a convenient method for volume adjustment.
  • Low Quiescent Current: It has a low quiescent current draw, which helps to preserve battery life in portable applications.
  • No Heat Sink Required: The TDA7052A/N2,112 is designed to operate without a heat sink under normal conditions, which can reduce the overall size and cost of the final product.

Applications

The versatility of the TDA7052A/N2,112 makes it an ideal choice for a wide range of audio applications. Its compact size and efficiency are perfect for portable audio devices such as headphones, Bluetooth speakers, and battery-operated audio systems. Additionally, it can be used in small home appliances, personal computers, and other consumer electronics requiring sound amplification.

Package and Quality

This amplifier comes in a DIP (Dual In-line Package), which is a common package type for through-hole mounting, facilitating easy integration into various circuit boards. The product adheres to NXP's rigorous quality standards, ensuring reliable performance and durability for the end-user.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess