EN
  • EN
  • DE

TDA7053A/N2,112

Part No TDA7053A/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1W STER AB 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 123269-TDA7053A/N2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7053A/N2,112 CAD Model

Description

NXP's Audio Amplifier IC

The TDA7053A/N2,112 is a high-fidelity audio power amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically engineered for portable devices and applications requiring high-quality sound amplification with minimal power consumption. With its advanced technology and compact footprint, the TDA7053A/N2,112 is an ideal solution for a wide range of audio applications.

Key Features:

  • Amplifier Type: Class B amplifier which offers a good balance between efficiency and linearity, making it suitable for portable audio devices.
  • Output Power: Capable of delivering 1 W output power per channel into 8Ω loads, ensuring loud and clear audio reproduction.
  • Supply Voltage: Operates over a wide supply voltage range from 4.5 V to 18 V, compatible with various power sources and battery technologies.
  • Minimal External Components: Requires very few external components, which simplifies circuit design and reduces overall system cost.
  • Bridge-Tied Load (BTL) Configuration: Allows for higher output power without the need for a coupling capacitor, reducing component count and enhancing sound quality.
  • Thermal Protection: Integrated thermal protection circuitry prevents the IC from overheating, ensuring long-term reliability.
  • No Switch-on or Switch-off Click: Provides a smooth operation without audible clicks during power cycling, enhancing user experience.
  • Compact Packaging: Offered in a DIP (Dual In-line Package), which is suitable for through-hole mounting and easy integration into various designs.

Applications:

The TDA7053A/N2,112 is perfect for portable audio devices such as personal media players, handheld gaming consoles, and educational toys. It is also suitable for small-scale audio systems like desktop speakers, intercom systems, and other audio gadgets where space is at a premium and power efficiency is crucial.

Quality and Reliability:

As with all NXP products, the TDA7053A/N2,112 is manufactured to the highest quality standards, ensuring that it meets the rigorous requirements of the consumer electronics industry. Its robust design and built-in protection features make it a reliable choice for manufacturers looking to incorporate a dependable audio amplifier into their products.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess