The TDA7088T/N1/M5 is a state-of-the-art integrated circuit from NXP Semiconductors, designed specifically for use in FM radio receivers. This product is part of NXP's long-standing tradition of delivering high-quality radio frequency (RF) solutions and is tailored for portable applications due to its compact size and low power consumption.
Key Features
- Frequency-Locked Loop (FLL) System: The TDA7088T/N1/M5 utilizes an FLL system with an Intermediate Frequency (IF) of 70 kHz, ensuring precise frequency tuning and stability for the FM band (88 MHz to 108 MHz).
- Automatic Frequency Control (AFC): The AFC feature helps to maintain optimal tuning by compensating for frequency drift, which is particularly useful in mobile environments.
- Low Voltage Operation: Operating at a low voltage ranging from 2.7V to 10V, this IC is ideal for battery-powered devices, offering extended usage times.
- Search Tuning Function: The search tuning function simplifies the user experience by allowing automatic scanning of FM stations, making it user-friendly and convenient.
- Mute Function: The integrated mute function enables noise-free power-up and power-down sequences, as well as silent tuning between stations.
- Compact SMD Package: The TDA7088T/N1/M5 is available in a small outline package, making it suitable for space-constrained applications.
Applications
The TDA7088T/N1/M5 is highly versatile and can be used in a variety of FM radio applications, including:
- Portable radios
- Clock radios
- Personal audio devices
- Low-power FM transceivers
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the TDA7088T/N1/M5 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for end-users. The product is also supported by NXP's comprehensive technical documentation and application support, making integration into your design as seamless as possible.