EN
  • EN
  • DE

TDA7088TV1M5

Part No TDA7088TV1M5
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098884-TDA7088TV1M5
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7088TV1M5 CAD Model

Description

Introducing the TDA7088TV1M5 from NXP

The TDA7088TV1M5 is a cutting-edge integrated circuit brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is designed for high-performance applications, offering a robust feature set that makes it ideal for a wide range of electronic devices.

At its core, the TDA7088TV1M5 is a FM receiver circuit for battery-fed portable applications. It is a monolithic integrated circuit in a small SOT-23 package, making it a space-saving solution for modern compact electronics. Its design is optimized for low power consumption, which is crucial for extending the battery life of portable devices.

Key Features:

  • Frequency-Locked Loop (FLL) system with an Intermediate Frequency (IF) of 70 kHz: This feature ensures that the device can lock onto FM stations with precision, providing a stable and clear reception.
  • Search tuning with a single varicap diode: The simplicity of the tuning system facilitates easy and efficient station search, enhancing the user experience.
  • Low power consumption: With its focus on energy efficiency, this IC is an excellent choice for battery-operated devices, ensuring longer operation times between charges.
  • Mute circuit: The built-in mute function allows for noise-free power-up and power-down, as well as minimizing interference when the signal is weak or absent.
  • LED driver for tuning indication: A convenient visual indicator for tuning makes it user-friendly and intuitive to operate.

The TDA7088TV1M5 is a versatile solution that is suitable for a multitude of portable devices such as pocket radios, personal stereos, and any other application where a small, efficient FM receiver is required. Its integration of multiple functions into a single chip not only saves space but also reduces the complexity of the design, leading to faster development times and increased reliability.

With NXP's commitment to quality, the TDA7088TV1M5 is manufactured to the highest standards, ensuring consistent performance and durability. Whether you're developing a new portable audio device or looking to upgrade existing designs, the TDA7088TV1M5 from NXP is a choice that promises to deliver excellence in FM reception.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess