EN
  • EN
  • DE

TDA8006AH

Part No TDA8006AH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multiprotocol IC Card coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266273-TDA8006AH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8006AH CAD Model

Description

The NXP TDA8006AH is a cutting-edge interface designed for the seamless and secure communication between smart cards and microcontrollers. This powerful IC is engineered to comply with the latest industry standards, ensuring compatibility with a wide range of smart card applications, including banking, identification, and access control systems.

Key Features

  • ISO 7816, EMV, and GSM 11.11 Compliant: The TDA8006AH adheres to the most stringent protocols for smart card interfaces, guaranteeing a high level of interoperability and security.
  • Integrated Card Activation Sequencer: With an onboard sequencer, the device simplifies the process of activating and deactivating smart cards, reducing the workload on the host processor.
  • Multiple Communication Protocols: Supports T=0, T=1, and I2C communication protocols, providing flexibility for various smart card applications.
  • 5V to 3V Regulated Power Supply: This feature enables the TDA8006AH to accommodate smart cards that operate at different voltages, ensuring compatibility and reliability.
  • Enhanced ESD Protection: The device includes robust electrostatic discharge protection to safeguard the integrity of smart card data during handling and operation.

Applications

The TDA8006AH is ideal for a range of applications where secure data transactions are paramount. Its versatility makes it suitable for:

  • Banking systems for credit and debit card transactions
  • Telecommunication systems, including SIM card readers for mobile phones
  • Secure access control systems in corporate or government facilities
  • Personal identification systems for passports and ID cards

Technical Specifications

The NXP TDA8006AH boasts an array of technical specifications that underscore its performance and reliability:

  • Supply voltage range: 2.7V to 6.0V
  • Card supply voltage: 5V, 3V, and 1.8V (selectable)
  • Card clock frequency: up to 5 MHz
  • Operating temperature range: -25°C to +85°C
  • Packaging: SO20 (Plastic Small Outline)

Whether you are developing a payment terminal, a secure access system, or a telecommunications device, the NXP TDA8006AH offers the reliability and flexibility needed to ensure secure and efficient smart card communications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Semtech Corporation
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess