EN
  • EN
  • DE

VCA821ID

Part No VCA821ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Wideband, > 40dB Gain Adjust Range, Linear in dB VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Variable Gain
Slew Rate 2500V/μs
-3db Bandwidth 710MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Supply Current 34mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number VCA821
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1279127-VCA821ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA821ID CAD Model

Description

Introducing the VCA821ID Variable Gain Amplifier from Texas Instruments

The VCA821ID is a high-performance, variable-gain amplifier (VGA) designed by the renowned semiconductor company, Texas Instruments. This precision device is particularly well-suited for a variety of applications that require adjustable gain, including wireless communication, radar systems, audio and video processing, medical imaging, and test equipment.

At the heart of the VCA821ID's functionality is its ability to provide continuously variable voltage-controlled gain, which can be adjusted through a differential input voltage. This feature allows for seamless integration into systems where gain control is essential for signal conditioning. The device operates over a wide supply range of ±5V to ±15V, making it versatile for various electronic circuits and systems.

The VCA821ID offers an impressive bandwidth of 100MHz, ensuring that it can handle high-speed signals without compromising the integrity of the data. This makes it an excellent choice for communication systems where maintaining signal fidelity is critical. Additionally, the amplifier boasts a high output current of ±65mA, which enables it to drive a wide range of loads.

With a linear-in-dB gain control, the VCA821ID provides a gain range of -40dB to +40dB, which is easily set by a single external resistor. This feature simplifies the design process, as it reduces the number of external components required. The device also features a low noise figure and excellent THD (Total Harmonic Distortion) performance, ensuring clear and precise amplification of signals.

For ease of use, the VCA821ID is available in an 8-pin SOIC package, which is both space-saving and compatible with standard PCB layouts. The device is also characterized for operation from -40°C to +85°C, which means it can reliably function in a wide range of environmental conditions.

Whether you're designing a professional audio system, a sophisticated communication link, or any other application requiring variable gain control, the VCA821ID from Texas Instruments is a reliable and high-quality choice that can meet and exceed your design expectations.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0884 $55.4420
11+ $9.0982 $100.0802
18+ $8.8139 $158.6502
24+ $8.5296 $204.7104
31+ $8.2452 $255.6012
41+ $7.3923 $303.0843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess