EN
  • EN
  • DE

TDA8007BHL/C3,118

Part No TDA8007BHL/C3,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description I/O Controller Interface IC INTERFACE CARD MP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case LQFP-48
Product IC Card Interface ICs
Interface Type Parallel
Supply Voltage - Max 6 V
Supply Voltage - Min 2.7 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Reel
Height 1.45 mm
Length 7.1 mm
Width 7.1 mm
Brand NXP Semiconductors
Operating Supply Current 3 mA
Operating Supply Voltage 2.7 V to 6 V
Product Type I/O Controller Interface IC
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TDA8007BHL/C3,118 CAD Model

Description

The TDA8007BHL/C3,118 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed specifically for smart card interface applications. This high-performance IC is tailored to facilitate secure and reliable communication between a smart card and a microcontroller. It is an ideal choice for a wide range of applications such as banking, telecommunications, and access control systems where smart card transactions are crucial.

Key Features

  • Multi-Card Support: The TDA8007BHL/C3,118 can interface with up to eight smart cards simultaneously, making it highly versatile for systems that require multi-card operations.
  • ISO 7816 Compliance: It is fully compliant with ISO 7816 standards, ensuring compatibility with a wide range of smart cards used for secure data transactions.
  • Integrated Protection: The IC includes built-in protection features such as short-circuit and thermal protection, safeguarding both the smart card and the reader during operation.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8007BHL/C3,118 operates with low power consumption, making it suitable for portable and power-sensitive applications.
  • Flexible Communication: It supports various communication protocols, allowing for flexible and easy integration into different system architectures.

Technical Specifications

  • Supply Voltage: The device operates over a range of supply voltages, accommodating different system requirements.
  • Package: Housed in a LQFP32 package, the TDA8007BHL/C3,118 is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to function reliably across a broad temperature range, ensuring stable operation in various environments.

Applications

The TDA8007BHL/C3,118 is suited for a variety of applications that demand secure and efficient smart card interactions. Its robust design and feature set make it an excellent choice for:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Healthcare systems
  • Public transportation systems

The TDA8007BHL/C3,118 from NXP is a high-quality smart card interface IC that offers reliability, security, and flexibility for designers and developers working on smart card-based solutions.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess