EN
  • EN
  • DE

PI3HDX511FZLEX

Part No PI3HDX511FZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDX511
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848713-PI3HDX511FZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX511FZLEX CAD Model

Description

Introducing the PI3HDX511FZLEX from Diodes Incorporated

The PI3HDX511FZLEX is a cutting-edge HDMI interface product designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device stands out in the market for its advanced features and reliable performance, making it an excellent choice for a range of applications in the consumer electronics sector.

The PI3HDX511FZLEX is a 5.4 Gbps HDMI 2.0 Level Shifter that operates as a two-lane HDMI 1.4 to HDMI 2.0 level shifter for host devices that require HDMI 2.0 level shifting capabilities. It is particularly suited for applications that demand higher bandwidth and resolution, such as 4K Ultra HD televisions, gaming consoles, and professional AV systems.

One of the key features of the PI3HDX511FZLEX is its support for the HDMI 2.0 specification, which includes a range of enhancements over previous versions. These enhancements include increased bandwidth up to 18Gbps, support for 4K@50/60 (2160p) resolution, which is four times the clarity of 1080p/60 video resolution, as well as support for up to 32 audio channels for a multi-dimensional immersive audio experience.

Additionally, the PI3HDX511FZLEX supports HDCP 1.4 and HDCP 2.2 protocols, ensuring secure content delivery and protection against piracy. This is crucial for applications that handle high-value digital content, such as streaming video services and high-definition broadcasts.

With its ESD protection capability, the PI3HDX511FZLEX ensures robustness and longevity in the face of electrostatic discharge events. This feature is particularly important for products that are frequently handled by users or are in environments where ESD events are common.

Overall, the PI3HDX511FZLEX from Diodes Incorporated is a high-performance, feature-rich HDMI interface solution that addresses the needs of the latest video and audio technologies. Its adherence to the latest HDMI standards, combined with its HDCP support and ESD protection, make it an indispensable component for manufacturers looking to deliver the best possible multimedia experience to their customers.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess