EN
  • EN
  • DE

TDA8024TT/C1,118

Part No TDA8024TT/C1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28TSSOP / Interface 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Interface Analog
Voltage - Supply 2.7V ~ 6.5V
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number TDA802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362665-TDA8024TT/C1,118
Ultra Librarian 3D Model Ultra Librarian TDA8024TT/C1,118 CAD Model

Description

The TDA8024TT/C1,118 is a high-quality smart card interface integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for interfacing between a smart card and a microcontroller, providing a reliable and secure communication channel that is essential for a wide range of applications such as banking, telecommunications, and secure access control systems.

Key Features

  • Compatibility: The TDA8024TT/C1,118 is compatible with ISO 7816, EMV, and GSM 11.11 specifications, ensuring broad interoperability with a variety of smart card standards.
  • Supply Voltage: It operates at a wide range of supply voltages, from 2.7V to 6.0V, accommodating different system design requirements and ensuring flexibility in various application environments.
  • Card Detection: The IC includes built-in card detection features, with dedicated card presence and card removal interrupts to facilitate smart card management.
  • Protection Features: It boasts multiple protection mechanisms such as short-circuit protection, thermal protection, and automatic deactivation sequence to ensure both the IC and the smart card's safety.
  • Low Power Consumption: Designed to be power-efficient, the TDA8024TT/C1,118 minimizes power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the TDA8024TT/C1,118 makes it an ideal choice for a variety of smart card interfacing applications. It is widely used in:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and security systems
  • Telecommunication systems
  • Public transportation ticketing systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8024TT/C1,118 is no exception. This product is manufactured under strict quality control measures to ensure high reliability and performance in critical applications. It is available in a small, leadless HVQFN32 package, which is designed for space-constrained applications while providing robust physical protection for the IC.

Conclusion

With its comprehensive feature set, compatibility with industry standards, and NXP's reputation for reliability, the TDA8024TT/C1,118 stands out as a superior choice for designers and engineers looking to integrate smart card functionality into their systems.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7085 $53.1375
155+ $0.6628 $102.7340
235+ $0.6400 $150.4000
340+ $0.5943 $202.0620
440+ $0.5714 $251.4160
550+ $0.5486 $301.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,090 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess