EN
  • EN
  • DE

TDA8034AT/C1,112

Part No TDA8034AT/C1,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Interface Analog
Voltage - Supply 3V, 5V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number TDA8034
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362681-TDA8034AT/C1,112
Ultra Librarian 3D Model Ultra Librarian TDA8034AT/C1,112 CAD Model

Description

Product Overview: TDA8034AT/C1,112

The TDA8034AT/C1,112 is a high-performance, low-power contact smart card interface IC designed by NXP Semiconductors. This sophisticated integrated circuit is tailored for use in a wide array of applications, including banking, identification, and access control systems. It is especially suitable for point-of-sale (POS) terminals, electronic payment systems, and personal computer smart card readers.

Key Features

  • Supply Voltage Range: The TDA8034AT/C1,112 operates over a wide supply voltage range, accommodating various system power requirements.
  • Current Limiting: Built-in current limiting features protect the card and the interface from damage, ensuring reliable operation and extending the lifespan of both the card and reader.
  • Card Detection: It includes an integrated card detection mechanism, which simplifies the design of the final application by eliminating the need for additional external components.
  • Multiple Communication Protocols: The IC supports various communication protocols, making it versatile and compatible with a broad spectrum of smart cards.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the IC to withstand common static discharges, preserving the integrity of the device in everyday use scenarios.

Technical Specifications

  • Interface: Smart Card Interface
  • Package: SO28, a small-outline package that is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability across various environments.

Applications

The TDA8034AT/C1,112 is engineered to meet the rigorous demands of modern smart card applications. It is an ideal choice for:

  • Banking and financial systems, including ATMs and credit card readers
  • Secure access control systems for buildings and IT infrastructure
  • Government and personal identification systems
  • Healthcare systems for patient identification and health card readers

Conclusion

Overall, the TDA8034AT/C1,112 from NXP Semiconductors represents a robust, secure, and versatile solution for smart card interface applications. Its comprehensive feature set and adherence to industry standards make it a reliable choice for developers looking to incorporate smart card technology into their systems.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1538 $66.9228
13+ $9.1522 $118.9786
20+ $8.8658 $177.3160
27+ $8.5793 $231.6411
35+ $8.2941 $290.2935
47+ $7.4359 $349.4873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess