EN
  • EN
  • DE

TDA8034AT

Part No TDA8034AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Smart card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266282-TDA8034AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8034AT CAD Model

Description

Product Overview: NXP TDA8034AT Smart Card Interface

The NXP TDA8034AT is a high-performance, cost-effective smart card interface that is designed to facilitate communication between smart cards and microprocessor systems. As part of NXP's broad portfolio of smart card interface solutions, the TDA8034AT offers a robust feature set that supports a wide range of applications including banking, telecommunications, and secure access control.

Key Features

  • ISO 7816 Compliance: Fully compliant with the ISO 7816 standard, the TDA8034AT ensures compatibility with a wide range of smart cards.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, it features a low power consumption that extends the life of portable systems.
  • Card Detection: It includes a built-in card detection feature, which simplifies the design of card presence detection circuits.
  • ESD Protection: The TDA8034AT is equipped with robust ESD protection, safeguarding the interface against electrostatic discharges.
  • Multiple Communication Protocols: Supports various communication protocols required for smart card transactions, enhancing its versatility.

Applications

The NXP TDA8034AT is suitable for a variety of applications where secure data transactions are essential. These include:

  • Point of Sale (PoS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Public transportation ticketing systems
  • Telecommunication systems

Technical Specifications

With an emphasis on flexibility and performance, the TDA8034AT's technical specifications are crafted to meet the rigorous demands of modern smart card applications. It features a high baud rate for fast data transfer, a programmable clock frequency to accommodate different card types, and a range of power-saving modes to optimize system power management.

Conclusion

The NXP TDA8034AT smart card interface represents a reliable and efficient solution for system designers seeking to incorporate smart card technology into their products. Its adherence to industry standards, coupled with its robust protection features and low power consumption, make it an ideal choice for a multitude of secure transaction applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2333 $61.3998
14+ $8.3969 $117.5566
22+ $8.1347 $178.9634
30+ $7.8725 $236.1750
38+ $7.6103 $289.1914
51+ $6.8226 $347.9526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess