EN
  • EN
  • DE

2SC4132

Part No 2SC4132
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125617-2SC4132
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4132 CAD Model

Description

The 2SC4132 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in various high-frequency amplifier and oscillator applications. Its characteristics make it suitable for use in RF amplifiers, local oscillators, and frequency multipliers.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost signal strength.
  • Local Oscillators: Employed in oscillator circuits to generate stable frequencies for signal mixing.
  • Frequency Multipliers: Utilized in frequency multiplier circuits to increase the frequency of a signal.
  • High-Frequency Oscillators: Suitable for various high-frequency oscillator designs.

Features:

  • NPN Epitaxial Planar Transistor: Provides high performance and reliability.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Power Gain: Offers good amplification characteristics.

Benefits:

  • Excellent High-Frequency Performance: Designed for optimal performance in RF applications.
  • Low Noise: Ensures clear signal amplification with minimal noise.
  • Reliable Operation: Rohm Semiconductor's quality ensures reliable performance.

Additional Details:

The 2SC4132 typically comes in a small signal package, such as a SOT-23 or similar. It is designed to operate within specific voltage and current ranges. Key specifications include the collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The transition frequency (fT) is a critical parameter for high-frequency applications.

For detailed technical specifications, including current gain (hFE), noise figure, and thermal characteristics, refer to the official datasheet provided by Rohm Semiconductor. This transistor offers a reliable solution for applications requiring high-frequency amplification and oscillation.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Micrel
Lowest to $9.8522

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess