EN
  • EN
  • DE

TDA8541/N1,112

Part No TDA8541/N1,112
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Mount Through Hole
Number of Pins 8
RoHS Compliant
Win Source Part Number 1098929-TDA8541/N1,112
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8541/N1,112 CAD Model

Description

Product Overview: TDA8541/N1,112

The TDA8541/N1,112 is a high-quality, low-power audio amplifier designed and manufactured by NXP Semiconductors. This compact amplifier is ideal for portable devices and applications where space and power consumption are critical considerations.

Key Features

  • Amplifier Type: Class AB
  • Output Power: 1W (Watts) when connected to an 8 Ohm speaker
  • Supply Voltage Range: 4.5V to 18V, making it suitable for a variety of power sources and applications
  • Package / Case: SOIC-8, providing a small footprint for space-constrained applications
  • Audio Load Impedance: Compatible with 8 Ohm speakers
  • THD+N: Low total harmonic distortion plus noise ensures high-quality audio output
  • Operating Temperature: Ranges from -40°C to +85°C, allowing for use in a wide range of environments

Applications

The TDA8541/N1,112 is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Portable audio devices
  • Mobile phones and communication devices
  • Personal digital assistants (PDAs)
  • Small-scale audio systems in consumer electronics

Advantages

With its low-power consumption and efficient Class AB operation, the TDA8541/N1,112 is an excellent choice for designers looking to balance performance with power efficiency. Its ability to operate across a wide range of temperatures and voltages makes it highly adaptable to different use cases and environmental conditions. Furthermore, the low THD+N ensures that the sound quality is preserved even at higher volumes, making it a reliable choice for audio amplification needs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TDA8541/N1,112 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in consumer electronics.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess