EN
  • EN
  • DE

UPD78F4216GF-3BA

Part No UPD78F4216GF-3BA
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103294-UPD78F4216GF-3BA
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F4216GF-3BA CAD Model

Description

The UPD78F4216GF-3BA is a microcontroller from NEC's 78K0/Lx3 series. These microcontrollers are known for their compact size, low power consumption, and integrated peripherals, making them suitable for a variety of embedded applications, especially those requiring a small footprint and efficient power management.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and other handheld devices.
  • Industrial Control: Sensor interfaces, motor control, and simple automation tasks.
  • Automotive Subsystems: Low-end body control functions and dashboard indicators.
  • Medical Devices: Portable medical equipment and monitoring devices.
  • IoT Devices: Smart sensors and connected devices where power efficiency is critical.

Features:

  • Low Power Consumption: Optimized for energy-efficient operation, prolonging battery life in portable applications.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, and ADC, reducing the need for external components and simplifying system design.
  • 78K0 Core: Based on the NEC 78K0 core, providing efficient instruction execution for real-time control.
  • Flash Memory: Embedded flash memory for program storage and easy updates.
  • RAM: On-chip RAM for data storage and temporary variables.
  • Operating Voltage: Suitable for a wide range of operating voltages.
  • Operating Temperature: Designed for reliable operation in industrial temperature ranges.
  • Compact Package: Available in a small package, making it suitable for space-constrained applications.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering the overall system cost.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated peripherals simplify system design and reduce board space.
  • Real-Time Performance: The 78K0 core provides sufficient performance for real-time control applications.
  • Robust Reliability: Designed for reliable operation in industrial environments.
  • Easy Development: Supported by comprehensive development tools and resources.

Additional Details:

The UPD78F4216GF-3BA is a versatile microcontroller suitable for a wide range of embedded applications that require a balance of performance, low power consumption, and cost-effectiveness. The specific technical specifications, such as clock speed, memory size, and the number of I/O pins, can be found in the NEC product datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess