EN
  • EN
  • DE

TDA8569Q/N1,112

Part No TDA8569Q/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W QUAD 23SIL / Audio Amp Speaker 4-CH Stereo 40W Class-B Automotive 23-Pin DBS23P Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 40W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS23P
Package 23-SIP Formed Leads
Win Source Part Number 796595-TDA8569Q/N1,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8569
Introduction Date March 27, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8569Q/N1,112 CAD Model

Description

The TDA8569Q/N1,112 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in automotive and high-power audio solutions. This versatile IC is designed primarily for car audio applications, but it can also be used in a variety of other audio amplification scenarios.

Key Features

  • Power Output: The TDA8569Q/N1,112 boasts an impressive power output, capable of delivering up to 4 x 40 W/2 Ω or 2 x 80 W/4 Ω power amplification, making it suitable for driving a wide range of speakers.
  • Flexibility: This IC can operate in various configurations, including quad, stereo, and BTL (Bridge-Tied Load), providing flexibility in designing audio systems.
  • Sound Quality: With its low distortion and noise levels, the TDA8569Q/N1,112 ensures high-fidelity sound reproduction, which is essential for an optimal listening experience.
  • Protection Features: It includes several protection features such as short-circuit detection, thermal protection, and a switch-off feature in case of a DC offset detection, ensuring both safety and longevity of the device.
  • Supply Voltage: The IC operates over a wide supply voltage range from 6 V to 18 V, accommodating various automotive power systems.

Applications

The primary application for the TDA8569Q/N1,112 is in automotive audio systems, where it provides robust and high-quality amplification. However, its features make it suitable for other audio applications such as home audio systems, portable speakers, and other consumer audio devices that require reliable and powerful sound amplification.

Package and Quality

The TDA8569Q/N1,112 comes in a 23-lead SIL-bent-SIP (Single In-line Package) that is designed for heat dissipation and space-saving considerations. NXP's commitment to quality ensures that this product meets the stringent requirements of automotive and consumer electronics standards, providing a reliable solution for audio amplification needs.

With its combination of power, performance, and protection, the TDA8569Q/N1,112 from NXP is an excellent choice for designers looking to create high-quality audio systems for a variety of applications.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess