EN
  • EN
  • DE

TDA8589BJ

Part No TDA8589BJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266363-TDA8589BJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8589BJ CAD Model

Description

The NXP TDA8589BJ is a high-quality audio power amplifier designed for use in automotive audio applications. This robust integrated circuit (IC) is part of NXP's acclaimed range of audio solutions, which are known for their reliability and performance in challenging environments. The TDA8589BJ is a versatile solution that can drive multiple speaker configurations, making it an ideal choice for car radio and sound system manufacturers.

Key Features

  • Multiple Channels: The TDA8589BJ is a quad-channel amplifier, capable of delivering power to four separate audio channels, which makes it suitable for a variety of speaker setups.
  • High Output Power: With its high output power capability, it can deliver up to 4 x 50W of power into a 4-ohm load, ensuring a powerful and dynamic audio experience.
  • Low Distortion: The IC offers low levels of Total Harmonic Distortion (THD), which ensures a clear and high-fidelity audio output.
  • Built-in Diagnostics: It includes built-in diagnostic features that facilitate the detection of potential issues such as short-circuits or overheating, contributing to the safety and longevity of the audio system.
  • Flexibility: The TDA8589BJ provides flexibility with its I2C-bus controlled mode, allowing for easy integration into complex automotive audio systems.

Applications

The TDA8589BJ is primarily used in the automotive industry, where it powers the audio systems of cars, trucks, and other vehicles. It is designed to withstand the rigorous conditions of the automotive environment, including temperature fluctuations and vibrations.

Quality and Reliability

NXP is known for its commitment to quality, and the TDA8589BJ is no exception. It is manufactured to meet strict automotive industry standards, ensuring high reliability and performance. The IC is also designed with protection features that guard against over-temperature, short-circuit, and under-voltage conditions, ensuring the safety and durability of the audio system.

Conclusion

In conclusion, the NXP TDA8589BJ is a powerful, reliable, and flexible audio power amplifier that is well-suited for the demanding requirements of automotive audio systems. Its combination of high output power, low distortion, and diagnostic features make it a top choice for manufacturers looking to deliver a superior audio experience in vehicles.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1693 $65.3544
18+ $6.7036 $120.6648
27+ $6.4946 $175.3542
37+ $6.2844 $232.5228
48+ $6.0753 $291.6144
64+ $5.4470 $348.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess